Broadcom Inc. RF Transceiver ICs - BCM4352KMLG BCM4352KMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 805136-BCM4352KMLG Type: TxRx + MCU Frequency: 2.4GHz, 5GHz Protocol: 802.11 RF Family/Standard: General ISM > 1GHZ Modulation: 1024QAM Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 805136-BCM4352KMLG Type: TxRx + MCU Frequency: 2.4GHz, 5GHz Protocol: 802.11 RF Family/Standard: General ISM > 1GHZ Modulation: 1024QAM Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM4352KMLG - 805136-BCM4352KMLG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM4352KMLG
805136-BCM4352KMLG
RF Transceiver ICs - BCM4352KMLG 805136-BCM4352KMLG
Manufacturer: Broadcom Limited Win Source Part Number: 805136-BCM4352KMLG Type: TxRx + MCU Frequency: 2.4GHz, 5GHz Protocol: 802.11 RF Family/Standard: General ISM > 1GHZ Modulation: 1024QAM Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 805136-BCM4352KMLG
Type: TxRx + MCU
Frequency: 2.4GHz, 5GHz
Protocol: 802.11
RF Family/Standard: General ISM > 1GHZ
Modulation: 1024QAM
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
Futian, China
RF and Wireless - RF Transceiver ICs
BCM4352KMLG
RF and Wireless - RF Transceiver ICs BCM4352KMLG
IC RF TXRX+MCU ISM>1GHZ

IC RF TXRX+MCU ISM>1GHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 805136-BCM4352KMLG BCM4352KMLG
Product Name RF Transceiver ICs - BCM4352KMLG RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 to 5000 MHz 2400 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details