Broadcom Inc. RF Transceiver ICs - BCM43436PXKUBG BCM43436PXKUBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863697-BCM43436PXKUB G Features: IC RF Package: Bulk Family Name: BCM43436 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863697-BCM43436PXKUB G Features: IC RF Package: Bulk Family Name: BCM43436 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM43436PXKUBG - 863697-BCM43436PXKUBG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM43436PXKUBG
863697-BCM43436PXKUBG
RF Transceiver ICs - BCM43436PXKUBG 863697-BCM43436PXKUBG
Manufacturer: Broadcom Limited Win Source Part Number: 863697-BCM43436PXKUB G Features: IC RF Package: Bulk Family Name: BCM43436 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 863697-BCM43436PXKUBG
Features: IC RF
Package: Bulk
Family Name: BCM43436
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 863697-BCM43436PXKUBG
Product Name RF Transceiver ICs - BCM43436PXKUBG
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details