Broadcom Inc. RF Transceiver ICs - BCM43303KUBG BCM43303KUBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863695-BCM43303KUBG Series: * Features: IC RF Package: Tray Family Name: BCM43303 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 133 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863695-BCM43303KUBG Series: * Features: IC RF Package: Tray Family Name: BCM43303 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 133 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM43303KUBG - 863695-BCM43303KUBG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM43303KUBG
863695-BCM43303KUBG
RF Transceiver ICs - BCM43303KUBG 863695-BCM43303KUBG
Manufacturer: Broadcom Limited Win Source Part Number: 863695-BCM43303KUBG Series: * Features: IC RF Package: Tray Family Name: BCM43303 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 133 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863695-BCM43303KUBG
Series: *
Features: IC RF
Package: Tray
Family Name: BCM43303
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 133
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 863695-BCM43303KUBG
Product Name RF Transceiver ICs - BCM43303KUBG
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details