Broadcom Inc. RF Transceiver ICs - BCM4325GKWBG BCM4325GKWBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863693-BCM4325GKWBG Series: * Features: IC RF Package: Tray Family Name: BCM4325 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863693-BCM4325GKWBG Series: * Features: IC RF Package: Tray Family Name: BCM4325 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM4325GKWBG - 863693-BCM4325GKWBG - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM4325GKWBG
863693-BCM4325GKWBG
RF Transceiver ICs - BCM4325GKWBG 863693-BCM4325GKWBG
Manufacturer: Broadcom Limited Win Source Part Number: 863693-BCM4325GKWBG Series: * Features: IC RF Package: Tray Family Name: BCM4325 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863693-BCM4325GKWBG
Series: *
Features: IC RF
Package: Tray
Family Name: BCM4325
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 863693-BCM4325GKWBG
Product Name RF Transceiver ICs - BCM4325GKWBG
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details