Broadcom Inc. RF/IF and RFID BCM20730A1KMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 232486-BCM20730A1KML G Category: RF/IF and RFID Family: RF Transceiver ICs Family Name: BCM20730 Alternative Parts (Cross-Reference): CYW20730A1KMLG; Introduction Date: April 28, 2016 ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 232486-BCM20730A1KML G Category: RF/IF and RFID Family: RF Transceiver ICs Family Name: BCM20730 Alternative Parts (Cross-Reference): CYW20730A1KMLG; Introduction Date: April 28, 2016 ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 232486-BCM20730A1KMLG - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Broadcom Limited Win Source Part Number: 232486-BCM20730A1KML G Category: RF/IF and RFID Family: RF Transceiver ICs Family Name: BCM20730 Alternative Parts (Cross-Reference): CYW20730A1KMLG; Introduction Date: April 28, 2016 ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 232486-BCM20730A1KMLG
Category: RF/IF and RFID
Family: RF Transceiver ICs
Family Name: BCM20730
Alternative Parts (Cross-Reference): CYW20730A1KMLG;
Introduction Date: April 28, 2016
ECCN: 5A992.c
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 232486-BCM20730A1KMLG
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-904 5315TC-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details