Broadcom Inc. 64bit 600MHz Embedded Microprocessor MPU BCM1125HA4K600

Description
MPU BCM1125H 64bit 0.13um 600MHz Product overview: BCM1125HA4K600 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 600MHz, Embedded Microprocessor MPU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-BCM1125HA4K600 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU BCM1125H 64bit 0.13um 600MHz Product overview: BCM1125HA4K600 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 600MHz, Embedded Microprocessor MPU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-BCM1125HA4K600 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
64bit 600MHz Embedded Microprocessor MPU - 777-BCM1125HA4K600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64bit 600MHz Embedded Microprocessor MPU
777-BCM1125HA4K600
64bit 600MHz Embedded Microprocessor MPU 777-BCM1125HA4K600
MPU BCM1125H 64bit 0.13um 600MHz Product overview: BCM1125HA4K600 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 600MHz, Embedded Microprocessor MPU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-BCM1125HA4K600 can be used for catalog matching and distributor lookup.

MPU BCM1125H 64bit 0.13um 600MHz Product overview: BCM1125HA4K600 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 600MHz, Embedded Microprocessor MPU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-BCM1125HA4K600 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 777-BCM1125HA4K600
Product Name 64bit 600MHz Embedded Microprocessor MPU
Microprocessor Family BCM1125H
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded - Microprocessors - A80960HA40 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details