Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - B5081A2KFBG B5081A2KFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 199900-B5081A2KFBG Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 199900-B5081A2KFBG Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - B5081A2KFBG - 199900-B5081A2KFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - B5081A2KFBG
199900-B5081A2KFBG
Interface - Interface - Drivers, Receivers, Transceivers - B5081A2KFBG 199900-B5081A2KFBG
Manufacturer: Broadcom Limited Win Source Part Number: 199900-B5081A2KFBG Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 199900-B5081A2KFBG
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)

Buy Now
Interface Transceiver IC - 710-B5081A2KFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-B5081A2KFBG
Interface Transceiver IC 710-B5081A2KFBG
IC SINGLE GIBIT PHY Product overview: B5081A2KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-B5081A2KFBG can be used for catalog matching and distributor lookup.

IC SINGLE GIBIT PHY Product overview: B5081A2KFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-B5081A2KFBG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
B5081A2KFBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers B5081A2KFBG
IC SINGLE GIBIT PHY

IC SINGLE GIBIT PHY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 199900-B5081A2KFBG 710-B5081A2KFBG B5081A2KFBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - B5081A2KFBG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260822-SI32174-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9831AST-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 48-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details