B50294B0IFBG -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Broadcom Inc.
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
B50294B0IFBG
Suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
B50294B0IFBG
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
B50294B0IFBG |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Device Type
Transceiver
Features
RoHS
Data Rate
6800 kbps
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details