Broadcom Inc. Embedded - Embedded - Microprocessors - AU1380-667MBDA2 AU1380-667MBDA2

Description
Manufacturer: Broadcom Limited Win Source Part Number: 912274-AU1380-667MBD A2 Series: * Features: Microprocessor IC series Package: Tray Family Name: AU1380 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 912274-AU1380-667MBD A2 Series: * Features: Microprocessor IC series Package: Tray Family Name: AU1380 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AU1380-667MBDA2 - 912274-AU1380-667MBDA2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1380-667MBDA2
912274-AU1380-667MBDA2
Embedded - Embedded - Microprocessors - AU1380-667MBDA2 912274-AU1380-667MBDA2
Manufacturer: Broadcom Limited Win Source Part Number: 912274-AU1380-667MBD A2 Series: * Features: Microprocessor IC series Package: Tray Family Name: AU1380 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 912274-AU1380-667MBDA2
Series: *
Features: Microprocessor IC series
Package: Tray
Family Name: AU1380
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected

Buy Now
Embedded Microprocessor MPU - 694-AU1380-667MBDA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-AU1380-667MBDA2
Embedded Microprocessor MPU 694-AU1380-667MBDA2
AU1380 A2 IC HD MEDIA PROCESSOR Product overview: AU1380-667MBDA2 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1380-667MBDA2 can be used for catalog matching and distributor lookup.

AU1380 A2 IC HD MEDIA PROCESSOR Product overview: AU1380-667MBDA2 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1380-667MBDA2 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - AU1380-667MBDA2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1380-667MBDA2
Embedded - Microprocessors AU1380-667MBDA2
AU1380 A2 IC HD MEDIA PROCESSOR

AU1380 A2 IC HD MEDIA PROCESSOR

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AU1380-667MBDA2
Integrated Circuits (ICs) - Embedded - Microprocessors AU1380-667MBDA2
AU1380 A2 IC HD MEDIA PROCESSOR

AU1380 A2 IC HD MEDIA PROCESSOR

Supplier's Site
Microprocessors - AU1380-667MBDA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1380-667MBDA2
Microprocessors AU1380-667MBDA2
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 912274-AU1380-667MBDA2 694-AU1380-667MBDA2 AU1380-667MBDA2 AU1380-667MBDA2 AU1380-667MBDA2
Product Name Embedded - Embedded - Microprocessors - AU1380-667MBDA2 Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZCNAC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
Embedded - Microprocessors - 3206K0424 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details