Broadcom Inc. Embedded - Embedded - Microprocessors - AU1374-800MBD AU1374-800MBD

Description
Manufacturer: Broadcom Limited Win Source Part Number: 199518-AU1374-800MBD Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 199518-AU1374-800MBD Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AU1374-800MBD - 199518-AU1374-800MBD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1374-800MBD
199518-AU1374-800MBD
Embedded - Embedded - Microprocessors - AU1374-800MBD 199518-AU1374-800MBD
Manufacturer: Broadcom Limited Win Source Part Number: 199518-AU1374-800MBD Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 199518-AU1374-800MBD
Categories: Uncategorized
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
BGA Embedded Microprocessor MPU - 694-AU1374-800MBD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microprocessor MPU
694-AU1374-800MBD
BGA Embedded Microprocessor MPU 694-AU1374-800MBD
537 BGA 21X21MM Product overview: AU1374-800MBD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1374-800MBD can be used for catalog matching and distributor lookup.

537 BGA 21X21MM Product overview: AU1374-800MBD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1374-800MBD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 199518-AU1374-800MBD 694-AU1374-800MBD
Product Name Embedded - Embedded - Microprocessors - AU1374-800MBD BGA Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded - Embedded - Microprocessors - AV8062700849902S R0BU - 1022812-AV8062700849902S R0BU - Win Source Electronics
Specs
Architecture RISC
Package Type Other; FCBGA
Pin Count 1023
View Details
2 suppliers