Broadcom Inc. Embedded Microprocessor MPU AU1310-533MBDA2

Description
AU1310 A2 IC SD MEDIA PROCESSOR / Microprocessor IC * Product overview: AU1310-533MBDA2 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1310-533MBDA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AU1310 A2 IC SD MEDIA PROCESSOR / Microprocessor IC * Product overview: AU1310-533MBDA2 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1310-533MBDA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-AU1310-533MBDA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-AU1310-533MBDA2
Embedded Microprocessor MPU 694-AU1310-533MBDA2
AU1310 A2 IC SD MEDIA PROCESSOR / Microprocessor IC * Product overview: AU1310-533MBDA2 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1310-533MBDA2 can be used for catalog matching and distributor lookup.

AU1310 A2 IC SD MEDIA PROCESSOR / Microprocessor IC * Product overview: AU1310-533MBDA2 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1310-533MBDA2 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AU1310-533MBDA2 - 912272-AU1310-533MBDA2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1310-533MBDA2
912272-AU1310-533MBDA2
Embedded - Embedded - Microprocessors - AU1310-533MBDA2 912272-AU1310-533MBDA2
Manufacturer: Broadcom Limited Win Source Part Number: 912272-AU1310-533MBD A2 Series: * Features: Microprocessor IC series Package: Tray Family Name: AU1310 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 912272-AU1310-533MBDA2
Series: *
Features: Microprocessor IC series
Package: Tray
Family Name: AU1310
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected

Buy Now
Microprocessors - AU1310-533MBDA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1310-533MBDA2
Microprocessors AU1310-533MBDA2
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - AU1310-533MBDA2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1310-533MBDA2
Embedded - Microprocessors AU1310-533MBDA2
AU1310 A2 IC SD MEDIA PROCESSOR

AU1310 A2 IC SD MEDIA PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AU1310-533MBDA2 912272-AU1310-533MBDA2 AU1310-533MBDA2 AU1310-533MBDA2
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AU1310-533MBDA2 Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - AM29C117GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C117
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details