Broadcom Inc. Embedded - Embedded - Microprocessors - AU1250-700MGD AU1250-700MGD

Description
Manufacturer: Broadcom Limited Win Source Part Number: 199517-AU1250-700MGD Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 199517-AU1250-700MGD Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AU1250-700MGD - 199517-AU1250-700MGD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1250-700MGD
199517-AU1250-700MGD
Embedded - Embedded - Microprocessors - AU1250-700MGD 199517-AU1250-700MGD
Manufacturer: Broadcom Limited Win Source Part Number: 199517-AU1250-700MGD Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 199517-AU1250-700MGD
Categories: Uncategorized
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
700MHZ Embedded Microprocessor MPU - 694-AU1250-700MGD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MHZ Embedded Microprocessor MPU
694-AU1250-700MGD
700MHZ Embedded Microprocessor MPU 694-AU1250-700MGD
AU1250 MIPS PROCESSOR 700MHZ ROH Product overview: AU1250-700MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 700MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1250-700MGD can be used for catalog matching and distributor lookup.

AU1250 MIPS PROCESSOR 700MHZ ROH Product overview: AU1250-700MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 700MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1250-700MGD can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - AU1250-700MGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1250-700MGD
Microprocessors AU1250-700MGD
Microprocessor IC *

Microprocessor IC *

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AU1250-700MGD
Integrated Circuits (ICs) - Embedded - Microprocessors AU1250-700MGD
AU1250 MIPS PROCESSOR 700MHZ ROH

AU1250 MIPS PROCESSOR 700MHZ ROH

Supplier's Site
Embedded - Microprocessors - AU1250-700MGD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1250-700MGD
Embedded - Microprocessors AU1250-700MGD
AU1250 MIPS PROCESSOR 700MHZ ROH

AU1250 MIPS PROCESSOR 700MHZ ROH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 199517-AU1250-700MGD 694-AU1250-700MGD AU1250-700MGD AU1250-700MGD AU1250-700MGD
Product Name Embedded - Embedded - Microprocessors - AU1250-700MGD 700MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details