Broadcom Inc. Embedded - Embedded - Microprocessors - AU1250-600MGD AU1250-600MGD

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1020640-AU1250-600MG D Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1020640-AU1250-600MG D Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AU1250-600MGD - 1020640-AU1250-600MGD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1250-600MGD
1020640-AU1250-600MGD
Embedded - Embedded - Microprocessors - AU1250-600MGD 1020640-AU1250-600MGD
Manufacturer: Broadcom Limited Win Source Part Number: 1020640-AU1250-600MG D Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 1020640-AU1250-600MGD
Categories: Uncategorized
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
700MHZ Embedded Microprocessor MPU - 694-AU1250-600MGD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MHZ Embedded Microprocessor MPU
694-AU1250-600MGD
700MHZ Embedded Microprocessor MPU 694-AU1250-600MGD
AU1250 MIPS PROCESSOR 700MHZ ROH Product overview: AU1250-600MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 700MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1250-600MGD can be used for catalog matching and distributor lookup.

AU1250 MIPS PROCESSOR 700MHZ ROH Product overview: AU1250-600MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 700MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1250-600MGD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - AU1250-600MGD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1250-600MGD
Embedded - Microprocessors AU1250-600MGD
AU1250 MIPS PROCESSOR 700MHZ ROH

AU1250 MIPS PROCESSOR 700MHZ ROH

Supplier's Site Datasheet
Microprocessors - AU1250-600MGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1250-600MGD
Microprocessors AU1250-600MGD
Microprocessor IC *

Microprocessor IC *

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AU1250-600MGD
Integrated Circuits (ICs) - Embedded - Microprocessors AU1250-600MGD
AU1250 MIPS PROCESSOR 700MHZ ROH

AU1250 MIPS PROCESSOR 700MHZ ROH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1020640-AU1250-600MGD 694-AU1250-600MGD AU1250-600MGD AU1250-600MGD AU1250-600MGD
Product Name Embedded - Embedded - Microprocessors - AU1250-600MGD 700MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 5962-9453203MYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
IC DGTL MEDIA PROCESSOR 515FCBGA - 815-DM3725CBC100 - Utmel Electronic Limited
Specs
Architecture ARM
Microprocessor Family ARM
Supply Voltage 1.14V
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details