Broadcom Inc. 333MHZ Embedded Microprocessor MPU AU1210-333MGD

Description
AU1210 MIPS PROCESSOR 333MHZ ROH Product overview: AU1210-333MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1210-333MGD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AU1210 MIPS PROCESSOR 333MHZ ROH Product overview: AU1210-333MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1210-333MGD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
333MHZ Embedded Microprocessor MPU - 694-AU1210-333MGD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-AU1210-333MGD
333MHZ Embedded Microprocessor MPU 694-AU1210-333MGD
AU1210 MIPS PROCESSOR 333MHZ ROH Product overview: AU1210-333MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1210-333MGD can be used for catalog matching and distributor lookup.

AU1210 MIPS PROCESSOR 333MHZ ROH Product overview: AU1210-333MGD from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU1210-333MGD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AU1210-333MGD - 912271-AU1210-333MGD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU1210-333MGD
912271-AU1210-333MGD
Embedded - Embedded - Microprocessors - AU1210-333MGD 912271-AU1210-333MGD
Manufacturer: Broadcom Limited Win Source Part Number: 912271-AU1210-333MGD Series: * Features: Microprocessor IC series Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 4 (72 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 912271-AU1210-333MGD
Series: *
Features: Microprocessor IC series
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 4 (72 Hours)

Buy Now
Microprocessors - AU1210-333MGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AU1210-333MGD
Microprocessors AU1210-333MGD
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - AU1210-333MGD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AU1210-333MGD
Embedded - Microprocessors AU1210-333MGD
AU1210 MIPS PROCESSOR 333MHZ ROH

AU1210 MIPS PROCESSOR 333MHZ ROH

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AU1210-333MGD
Integrated Circuits (ICs) - Embedded - Microprocessors AU1210-333MGD
AU1210 MIPS PROCESSOR 333MHZ ROH

AU1210 MIPS PROCESSOR 333MHZ ROH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AU1210-333MGD 912271-AU1210-333MGD AU1210-333MGD AU1210-333MGD AU1210-333MGD
Product Name 333MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AU1210-333MGD Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
10 suppliers
Embedded - Microprocessors - B4860NSE7QUMD557 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e6500
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details