Broadcom Inc. Single Voltage E-pHEMT Low Current Low Noise 24.2dBm OIP3 in SC-70 ATF-55143

Description
Enhanced-mode PHEMT technology requires only a single positive voltage source. This low noise, high gain, high linearity transistor is optimized for low current receiver designs in cellular/PCS and WCDMA handsets, mobile wireless devices and other low current RF applications in the 450MHz to 6GHz frequency range. The ATF-55143 is packaged in miniature SOT-343 package
Description
Enhanced-mode PHEMT technology requires only a single positive voltage source. This low noise, high gain, high linearity transistor is optimized for low current receiver designs in cellular/PCS and WCDMA handsets, mobile wireless devices and other low current RF applications in the 450MHz to 6GHz frequency range. The ATF-55143 is packaged in miniature SOT-343 package

Suppliers

Company
Product
Description
Supplier Links
Single Voltage E-pHEMT Low Current Low Noise  24.2dBm OIP3 in SC-70 - ATF-55143 - Broadcom Inc.
San Jose, CA, USA
Single Voltage E-pHEMT Low Current Low Noise 24.2dBm OIP3 in SC-70
ATF-55143
Single Voltage E-pHEMT Low Current Low Noise 24.2dBm OIP3 in SC-70 ATF-55143
Enhanced-mode PHEMT technology requires only a single positive voltage source. This low noise, high gain, high linearity transistor is optimized for low current receiver designs in cellular/PCS and WCDMA handsets, mobile wireless devices and other low current RF applications in the 450MHz to 6GHz frequency range. The ATF-55143 is packaged in miniature SOT-343 package

Enhanced-mode PHEMT technology requires only a single positive voltage source. This low noise, high gain, high linearity transistor is optimized for low current receiver designs in cellular/PCS and WCDMA handsets, mobile wireless devices and other low current RF applications in the 450MHz to 6GHz frequency range.
The ATF-55143 is packaged in miniature SOT-343 package

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Transistors
Product Number ATF-55143
Product Name Single Voltage E-pHEMT Low Current Low Noise 24.2dBm OIP3 in SC-70
Transistor Type PHEMT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219934 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers