Broadcom Inc. Single Voltage E-pHEMT Low Noise 36 dBm OIP3 in SC-70 ATF-54143

Description
Enhanced-mode PHEMT technology requires only a single positive voltage source. This high gain, high linearity, low noise transistor is optimized for receiver designs in cellular/PCS base stations, MMDS and other RF applications in the 450MHz to 6GHz frequency range. The ATF-54143 is packaged in miniature SOT-343 package. NF=0.55dB, Ga=17.4dB, P1dB=20.4dBm, and OIP3=36dBm at 3V, 60mA (2GHz)
Description
Enhanced-mode PHEMT technology requires only a single positive voltage source. This high gain, high linearity, low noise transistor is optimized for receiver designs in cellular/PCS base stations, MMDS and other RF applications in the 450MHz to 6GHz frequency range. The ATF-54143 is packaged in miniature SOT-343 package. NF=0.55dB, Ga=17.4dB, P1dB=20.4dBm, and OIP3=36dBm at 3V, 60mA (2GHz)

Suppliers

Company
Product
Description
Supplier Links
Single Voltage E-pHEMT Low Noise  36 dBm OIP3 in SC-70 - ATF-54143 - Broadcom Inc.
San Jose, CA, USA
Single Voltage E-pHEMT Low Noise 36 dBm OIP3 in SC-70
ATF-54143
Single Voltage E-pHEMT Low Noise 36 dBm OIP3 in SC-70 ATF-54143
Enhanced-mode PHEMT technology requires only a single positive voltage source. This high gain, high linearity, low noise transistor is optimized for receiver designs in cellular/PCS base stations, MMDS and other RF applications in the 450MHz to 6GHz frequency range. The ATF-54143 is packaged in miniature SOT-343 package. NF=0.55dB, Ga=17.4dB, P1dB=20.4dBm, and OIP3=36dBm at 3V, 60mA (2GHz)

Enhanced-mode PHEMT technology requires only a single positive voltage source. This high gain, high linearity, low noise transistor is optimized for receiver designs in cellular/PCS base stations, MMDS and other RF applications in the 450MHz to 6GHz frequency range. The ATF-54143 is packaged in miniature SOT-343 package. NF=0.55dB, Ga=17.4dB, P1dB=20.4dBm, and OIP3=36dBm at 3V, 60mA (2GHz)

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Transistors
Product Number ATF-54143
Product Name Single Voltage E-pHEMT Low Noise 36 dBm OIP3 in SC-70
Transistor Type PHEMT; E-pHEMT
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
View Details
2 suppliers
PMIC - PMIC - Gate Drivers - LM5111-2MY/NOPB - 1054839-LM5111-2MY/NOPB - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3; 8-MSOP-PowerPad
View Details
1150A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details