Broadcom Inc. RF FETs, MOSFETs ATF-53189-BLK

Description
RF Mosfet E-pHEMT 4V 135mA 900MHz 17.2dB 21.7dBm SOT-89-3
Request a Quote Datasheet
Description
RF Mosfet E-pHEMT 4V 135mA 900MHz 17.2dB 21.7dBm SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 516-2193-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
516-2193-ND
RF FETs, MOSFETs 516-2193-ND
RF Mosfet E-pHEMT 4V 135mA 900MHz 17.2dB 21.7dBm SOT-89-3

RF Mosfet E-pHEMT 4V 135mA 900MHz 17.2dB 21.7dBm SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-53189-BLK - 912073-ATF-53189-BLK - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-53189-BLK
912073-ATF-53189-BLK
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-53189-BLK 912073-ATF-53189-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 912073-ATF-53189-BLK Features: RF Mosfet E-pHEMT 4 V 135 mA 900MHz 17.2dB 21.7dBm SOT-89-3 Package: Bulk Package: TO-243AA Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-89-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 516-2193, ATF-53189-BLK-ND, ATF53189BLK

Manufacturer: Broadcom Limited
Win Source Part Number: 912073-ATF-53189-BLK
Features: RF Mosfet E-pHEMT 4 V 135 mA 900MHz 17.2dB 21.7dBm SOT-89-3
Package: Bulk
Package: TO-243AA
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 516-2193, ATF-53189-BLK-ND, ATF53189BLK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ATF-53189-BLK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATF-53189-BLK
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATF-53189-BLK
RF MOSFET E-PHEMT 4V SOT89-3

RF MOSFET E-PHEMT 4V SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 516-2193-ND 912073-ATF-53189-BLK ATF-53189-BLK
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-53189-BLK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT89; TO-243AA SOT3; SOT89; SOT-89-3 TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details