Broadcom Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-52189-BLK ATF-52189-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1020185-ATF-52189-BL K Packaging: Bulk Voltage Rating: 7V Current Rating: 500mA Frequency: 2GHz Current - Test: 200mA Gain: 16dB Transistor Polarity: E-pHEMT Voltage - Test: 4.5V Noise Figure: 1.5dB Power - Output: 27dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-89 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1020185-ATF-52189-BL K Packaging: Bulk Voltage Rating: 7V Current Rating: 500mA Frequency: 2GHz Current - Test: 200mA Gain: 16dB Transistor Polarity: E-pHEMT Voltage - Test: 4.5V Noise Figure: 1.5dB Power - Output: 27dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-89 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-52189-BLK - 1020185-ATF-52189-BLK - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-52189-BLK
1020185-ATF-52189-BLK
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-52189-BLK 1020185-ATF-52189-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 1020185-ATF-52189-BL K Packaging: Bulk Voltage Rating: 7V Current Rating: 500mA Frequency: 2GHz Current - Test: 200mA Gain: 16dB Transistor Polarity: E-pHEMT Voltage - Test: 4.5V Noise Figure: 1.5dB Power - Output: 27dBm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-89 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 1020185-ATF-52189-BLK
Packaging: Bulk
Voltage Rating: 7V
Current Rating: 500mA
Frequency: 2GHz
Current - Test: 200mA
Gain: 16dB
Transistor Polarity: E-pHEMT
Voltage - Test: 4.5V
Noise Figure: 1.5dB
Power - Output: 27dBm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-89
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - 516-2371-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
516-2371-ND
RF FETs, MOSFETs 516-2371-ND
RF Mosfet E-pHEMT 4.5V 200mA 2GHz 16dB 27dBm SOT-89

RF Mosfet E-pHEMT 4.5V 200mA 2GHz 16dB 27dBm SOT-89

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ATF-52189-BLK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATF-52189-BLK
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATF-52189-BLK
RF MOSFET E-PHEMT 4.5V SOT89

RF MOSFET E-PHEMT 4.5V SOT89

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1020185-ATF-52189-BLK 516-2371-ND ATF-52189-BLK
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-52189-BLK RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity E-pHEMT
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Through Hole
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR120ZTRL - 122818-AUIRFR120ZTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 35000 milliwatts
View Details
4 suppliers