Manufacturer: Broadcom Limited
Category: Discrete Semiconductor Products -Transistors- Bipolar (BJT) -Bipolar RF Transistors
Package: Bulk
Package / Case: 4-SMD (230 mil BeO)
Mounting Type: Surface Mount
Supplier Device Package: 230 mil Be0
Operating Temperature: 200°C (TJ)
Current - Collector (Ic) (Max): 200mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 110mA, 8V
Power - Max: 3W
RF Transistor NPN 20V 200mA 3W Surface Mount 230 mil Be0
RF TRANS NPN 20V 230 MIL BE0
RF TRANS NPN 20V 230 MIL BE0
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 516-2370-ND | AT-64023 | AT-64023 | |
| Product Name | Discrete Semiconductor Products -Transistors- Bipolar (BJT) -Bipolar RF Transistors | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Package Type | SOT3 | 4-SMD (230 mil BeO) | 4-SMD (230 mil BeO) | |
| Polarity | NPN | NPN; NPN | ||
| Packing Method | Bulk; Bulk | |||
| VCEO | 20 volts | 20 volts |