RF Transistor NPN 20V 200mA 3W Surface Mount
RF Small Signal Bipolar Transistor, 0.2A I(C), 1-Element, S Band, Silicon, NPN, Product overview: AT-64020 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-64020 can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 085377-AT-64020
Packaging: Bulk
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 200°C (TJ)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 20 @ 110mA, 8V
Maximum Power Dissipation: 3W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RF TRANS NPN 20V 200SMD
RF TRANS NPN 20V 200SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 516-1861-ND | 283-AT-64020 | 085377-AT-64020 | AT-64020 | AT-64020 |
| Product Name | Bipolar RF Transistors | 0.2A Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - AT-64020 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | 4-SMD (200 mil BeO) | SOT3 | 4-SMD (200 mil BeO) | ||
| Packing Method | Bulk; Bulk | ||||
| VCEO | 20 volts | 20 volts |