RF Transistor NPN 12V 80mA 8GHz 500mW Surface Mount 86 Plastic
RF Small Signal Bipolar Transistor, 0.08A I(C), 1-Element, C Band, Silicon, NPN, LEAD FREE, PLASTIC, 86, 4 PIN Product overview: AT-42086-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.08A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-42086-TR1G can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 114473-AT-42086-TR1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9dB to 13dB
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.9dB to 3.5dB @ 2GHz to 4GHz
Family Name: AT-42086
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 86 Plastic
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 30 @ 35mA, 8V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): AT-42086-BLKG; AT-42086-TR2G; AT-32011-BLKG;
Introduction Date: April 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
RF TRANS NPN 12V 8GHZ 86 PLASTIC
RF TRANS NPN 12V 8GHZ 86 PLASTIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 516-1783-2-ND | 283-AT-42086-TR1G | 114473-AT-42086-TR1G | AT-42086-TR1G | AT-42086-TR1G |
| Product Name | Bipolar RF Transistors | 0.08A Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - AT-42086-TR1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | |
| Package Type | SOT-86 | SOT3; 86 Plastic | SOT-86 | ||
| IC(max) | 80 milliamps | 80 milliamps | |||
| VCEO | 12 volts | 12 volts | 12 volts | ||
| VCBO | 20 volts |