Broadcom Inc. 0.08A Bipolar Transistor AT-42086-BLKG

Description
RF Small Signal Bipolar Transistor, 0.08A I(C), 1-Element, C Band, Silicon, NPN, LEAD FREE, PLASTIC, 86, 4 PIN Product overview: AT-42086-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.08A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-42086-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Small Signal Bipolar Transistor, 0.08A I(C), 1-Element, C Band, Silicon, NPN, LEAD FREE, PLASTIC, 86, 4 PIN Product overview: AT-42086-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.08A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-42086-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.08A Bipolar Transistor
283-AT-42086-BLKG
0.08A Bipolar Transistor 283-AT-42086-BLKG
RF Small Signal Bipolar Transistor, 0.08A I(C), 1-Element, C Band, Silicon, NPN, LEAD FREE, PLASTIC, 86, 4 PIN Product overview: AT-42086-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.08A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-42086-BLKG can be used for catalog matching and distributor lookup.

RF Small Signal Bipolar Transistor, 0.08A I(C), 1-Element, C Band, Silicon, NPN, LEAD FREE, PLASTIC, 86, 4 PIN Product overview: AT-42086-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.08A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-42086-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - 516-1860-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
516-1860-ND
Bipolar RF Transistors 516-1860-ND
RF Transistor NPN 12V 80mA 8GHz 500mW Surface Mount 86 Plastic

RF Transistor NPN 12V 80mA 8GHz 500mW Surface Mount 86 Plastic

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - AT-42086-BLKG - 1019435-AT-42086-BLKG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-42086-BLKG
1019435-AT-42086-BLKG
TRANSISTORS - RF Transistors (BJT) - AT-42086-BLKG 1019435-AT-42086-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1019435-AT-42086-BLK G Packaging: Bulk Mounting: SMD (SMT) Gain: 9dB to 13dB Frequency - Transition: 8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.9dB to 3.5dB @ 2GHz to 4GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 86 Plastic Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 30 @ 35mA, 8V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): AT-42086-TR1G; AT-42086-TR2G; AT-32011-BLKG; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1019435-AT-42086-BLKG
Packaging: Bulk
Mounting: SMD (SMT)
Gain: 9dB to 13dB
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.9dB to 3.5dB @ 2GHz to 4GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 86 Plastic
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 30 @ 35mA, 8V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): AT-42086-TR1G; AT-42086-TR2G; AT-32011-BLKG;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - AT-42086-BLKG - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
AT-42086-BLKG
Bipolar RF Transistors AT-42086-BLKG
RF TRANS NPN 12V 8GHZ 86 PLASTIC

RF TRANS NPN 12V 8GHZ 86 PLASTIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AT-42086-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-42086-BLKG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-42086-BLKG
RF TRANS NPN 12V 8GHZ 86 PLASTIC

RF TRANS NPN 12V 8GHZ 86 PLASTIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-AT-42086-BLKG 516-1860-ND 1019435-AT-42086-BLKG AT-42086-BLKG AT-42086-BLKG
Product Name 0.08A Bipolar Transistor Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - AT-42086-BLKG Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN; NPN
Package Type SOT-86 SOT3; 86 Plastic SOT-86
IC(max) 80 milliamps
VCEO 12 volts 12 volts
Power Gain 9 dB
Unlock Full Specs
to access all available technical data