RF Transistor NPN 12V 80mA 8GHz 500mW Surface Mount 85 Plastic
Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1148436-AT-42085G
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RF Small Signal Bipolar Transistor, 0.08A I(C), 1-Element, C Band, Silicon, NPN, Product overview: AT-42085G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.08A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-42085G can be used for catalog matching and distributor lookup.
RF TRANS NPN 12V 8GHZ 85 PLASTIC
RF TRANS NPN 12V 8GHZ 85 PLASTIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 516-1859-ND | 1148436-AT-42085G | 283-AT-42085G | AT-42085G | AT-42085G |
| Product Name | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - AT-42085G | 0.08A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | |||
| Package Type | 4-SMD (85 Plastic) | SOT3 | 4-SMD (85 Plastic) | ||
| Packing Method | Bulk; Bulk | ||||
| VCEO | 12 volts | 12 volts | |||
| Output Power | 0.5000 watts | 0.5000 watts |