Broadcom Inc. 0.08A Bipolar Transistor AT-42085

Description
RF Small Signal Bipolar Transistor, 0.08A I(C), 1-Element, C Band, Silicon, NPN, Product overview: AT-42085 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.08A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-42085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Small Signal Bipolar Transistor, 0.08A I(C), 1-Element, C Band, Silicon, NPN, Product overview: AT-42085 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.08A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-42085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.08A Bipolar Transistor
283-AT-42085
0.08A Bipolar Transistor 283-AT-42085
RF Small Signal Bipolar Transistor, 0.08A I(C), 1-Element, C Band, Silicon, NPN, Product overview: AT-42085 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.08A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-42085 can be used for catalog matching and distributor lookup.

RF Small Signal Bipolar Transistor, 0.08A I(C), 1-Element, C Band, Silicon, NPN, Product overview: AT-42085 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.08A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-42085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - AT-42085 - 199406-AT-42085 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-42085
199406-AT-42085
TRANSISTORS - RF Transistors (BJT) - AT-42085 199406-AT-42085
Manufacturer: Broadcom Limited Win Source Part Number: 199406-AT-42085 Packaging: Bulk Mounting: SMD (SMT) Gain: 9.5dB to 13.5dB Frequency - Transition: 8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 2dB to 3.5dB @ 2GHz to 4GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 85 Plastic Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 30 @ 35mA, 8V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 199406-AT-42085
Packaging: Bulk
Mounting: SMD (SMT)
Gain: 9.5dB to 13.5dB
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2dB to 3.5dB @ 2GHz to 4GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 85 Plastic
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 30 @ 35mA, 8V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-AT-42085 199406-AT-42085
Product Name 0.08A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - AT-42085
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data