Broadcom Inc. Bipolar RF Transistors AT-42035G

Description
RF Transistor NPN 12V 80mA 8GHz 600mW Surface Mount 35 micro-X
Request a Quote Datasheet
Description
RF Transistor NPN 12V 80mA 8GHz 600mW Surface Mount 35 micro-X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 516-1858-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
516-1858-ND
Bipolar RF Transistors 516-1858-ND
RF Transistor NPN 12V 80mA 8GHz 600mW Surface Mount 35 micro-X

RF Transistor NPN 12V 80mA 8GHz 600mW Surface Mount 35 micro-X

Buy Now Datasheet
Singapore, Singapore
SMD 8GHz 12V 80mA Bipolar Transistor
283-AT-42035G
SMD 8GHz 12V 80mA Bipolar Transistor 283-AT-42035G
RF NPN Transistor, 8GHz, 12V, 80mA, SMD, C Band Product overview: AT-42035G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8GHz, 12V, 80mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 8GHz, 12V, 80mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-42035G can be used for catalog matching and distributor lookup.

RF NPN Transistor, 8GHz, 12V, 80mA, SMD, C Band Product overview: AT-42035G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8GHz, 12V, 80mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 8GHz, 12V, 80mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-42035G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - AT-42035G - 1148433-AT-42035G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-42035G
1148433-AT-42035G
TRANSISTORS - RF Transistors (BJT) - AT-42035G 1148433-AT-42035G
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1148433-AT-42035G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1148433-AT-42035G
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Bipolar RF Transistors - AT-42035G - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
AT-42035G
Bipolar RF Transistors AT-42035G
RF TRANS NPN 12V 8GHZ 35 MICRO X

RF TRANS NPN 12V 8GHZ 35 MICRO X

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AT-42035G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-42035G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-42035G
RF TRANS NPN 12V 8GHZ 35 MICRO X

RF TRANS NPN 12V 8GHZ 35 MICRO X

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 516-1858-ND 283-AT-42035G 1148433-AT-42035G AT-42035G AT-42035G
Product Name Bipolar RF Transistors SMD 8GHz 12V 80mA Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - AT-42035G Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type 4-SMD (35 micro-X) SOT3 4-SMD (35 micro-X)
IC(max) 80 milliamps 80 milliamps
VCEO 12 volts 12 volts 12 volts
VCBO 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697530P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
50 V, 100 mA NPN general-purpose transistor - 2PD601ART-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR119E6327HTSA1 - 769794-BCR119E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT23
Packing Method Tape Reel; Reel package
View Details
5 suppliers