Broadcom Inc. 9GHz 80mA 12V Bipolar Transistor AT-42000-GP4

Description
RF NPN Transistor, 9GHz, 80mA, 12V, 600mW, SMT Chip Product overview: AT-42000-GP4 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9GHz, 80mA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 9GHz, 80mA, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-42000-GP4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF NPN Transistor, 9GHz, 80mA, 12V, 600mW, SMT Chip Product overview: AT-42000-GP4 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9GHz, 80mA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 9GHz, 80mA, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-42000-GP4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9GHz 80mA 12V Bipolar Transistor
283-AT-42000-GP4
9GHz 80mA 12V Bipolar Transistor 283-AT-42000-GP4
RF NPN Transistor, 9GHz, 80mA, 12V, 600mW, SMT Chip Product overview: AT-42000-GP4 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9GHz, 80mA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 9GHz, 80mA, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-42000-GP4 can be used for catalog matching and distributor lookup.

RF NPN Transistor, 9GHz, 80mA, 12V, 600mW, SMT Chip Product overview: AT-42000-GP4 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9GHz, 80mA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 9GHz, 80mA, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-42000-GP4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - AT-42000-GP4 - 1019430-AT-42000-GP4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-42000-GP4
1019430-AT-42000-GP4
TRANSISTORS - RF Transistors (BJT) - AT-42000-GP4 1019430-AT-42000-GP4
Manufacturer: Broadcom Limited Win Source Part Number: 1019430-AT-42000-GP4 Packaging: Tray Mounting: SMD (SMT) Gain: 10.5dB to 14dB Frequency - Transition: 9GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.9dB to 3dB @ 2GHz to 4GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 200°C (TJ) Case / Package: Chip Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 30 @ 35mA, 8V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 1019430-AT-42000-GP4
Packaging: Tray
Mounting: SMD (SMT)
Gain: 10.5dB to 14dB
Frequency - Transition: 9GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.9dB to 3dB @ 2GHz to 4GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 200°C (TJ)
Case / Package: Chip
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 30 @ 35mA, 8V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar RF Transistors - 516-2368-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
516-2368-ND
Bipolar RF Transistors 516-2368-ND
RF Transistor NPN 12V 80mA 9GHz 600mW Surface Mount Chip

RF Transistor NPN 12V 80mA 9GHz 600mW Surface Mount Chip

Buy Now Datasheet
Bipolar RF Transistors - AT-42000-GP4 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
AT-42000-GP4
Bipolar RF Transistors AT-42000-GP4
RF TRANS NPN 12V 9GHZ CHIP

RF TRANS NPN 12V 9GHZ CHIP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AT-42000-GP4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-42000-GP4
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-42000-GP4
RF TRANS NPN 12V 9GHZ CHIP

RF TRANS NPN 12V 9GHZ CHIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-AT-42000-GP4 1019430-AT-42000-GP4 516-2368-ND AT-42000-GP4 AT-42000-GP4
Product Name 9GHz 80mA 12V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - AT-42000-GP4 Bipolar RF Transistors Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN; NPN
IC(max) 80 milliamps 80 milliamps 80 milliamps
VCEO 12 volts 12 volts 12 volts 12 volts
VCBO 20 volts
fT 9000 MHz
Unlock Full Specs
to access all available technical data