Broadcom Inc. 0.06A Bipolar Transistor AT-41586-TR1G

Description
RF Small Signal Bipolar Transistor, 0.06A I(C), 1-Element, L Band, Silicon, NPN, LEAD FREE, PLASTIC, 86, 4 PIN Product overview: AT-41586-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.06A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41586-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Small Signal Bipolar Transistor, 0.06A I(C), 1-Element, L Band, Silicon, NPN, LEAD FREE, PLASTIC, 86, 4 PIN Product overview: AT-41586-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.06A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41586-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.06A Bipolar Transistor - 283-AT-41586-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.06A Bipolar Transistor
283-AT-41586-TR1G
0.06A Bipolar Transistor 283-AT-41586-TR1G
RF Small Signal Bipolar Transistor, 0.06A I(C), 1-Element, L Band, Silicon, NPN, LEAD FREE, PLASTIC, 86, 4 PIN Product overview: AT-41586-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.06A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41586-TR1G can be used for catalog matching and distributor lookup.

RF Small Signal Bipolar Transistor, 0.06A I(C), 1-Element, L Band, Silicon, NPN, LEAD FREE, PLASTIC, 86, 4 PIN Product overview: AT-41586-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.06A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41586-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - AT-41586-TR1G - 1019429-AT-41586-TR1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-41586-TR1G
1019429-AT-41586-TR1G
TRANSISTORS - RF Transistors (BJT) - AT-41586-TR1G 1019429-AT-41586-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1019429-AT-41586-TR1 G Packaging: Reel - TR Mounting: SMD (SMT) Gain: 8dB to 17dB Frequency - Transition: 8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.4dB to 3dB @ 1GHz to 4GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 86 Plastic Maximum Current Collector: 60mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 30 @ 10mA, 8V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1019429-AT-41586-TR1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 8dB to 17dB
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.4dB to 3dB @ 1GHz to 4GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 86 Plastic
Maximum Current Collector: 60mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 30 @ 10mA, 8V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - AT-41586-TR1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
AT-41586-TR1G
Bipolar RF Transistors AT-41586-TR1G
RF TRANS NPN 12V 8GHZ 86 PLASTIC

RF TRANS NPN 12V 8GHZ 86 PLASTIC

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-41586-TR1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-41586-TR1G
RF TRANS NPN 12V 8GHZ 86 PLASTIC

RF TRANS NPN 12V 8GHZ 86 PLASTIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-AT-41586-TR1G 1019429-AT-41586-TR1G AT-41586-TR1G AT-41586-TR1G
Product Name 0.06A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - AT-41586-TR1G Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN; NPN
Package Type SOT3; 86 Plastic SOT-86
IC(max) 60 milliamps
VCEO 12 volts 12 volts
Power Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
Bipolar Transistors - 6697445 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sm
Number of units in IC 2
View Details
TRANSISTORS - Transistors (BJT) - Single - BCP69USE6327 - 200839-BCP69USE6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; P-TSOP6-6
View Details
2 suppliers