Broadcom Inc. 0.06A Bipolar Transistor AT-41586-BLKG

Description
RF Small Signal Bipolar Transistor, 0.06A I(C), 1-Element, L Band, Silicon, NPN, LEAD FREE, PLASTIC, 86, 4 PIN Product overview: AT-41586-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.06A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41586-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Small Signal Bipolar Transistor, 0.06A I(C), 1-Element, L Band, Silicon, NPN, LEAD FREE, PLASTIC, 86, 4 PIN Product overview: AT-41586-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.06A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41586-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.06A Bipolar Transistor - 283-AT-41586-BLKG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.06A Bipolar Transistor
283-AT-41586-BLKG
0.06A Bipolar Transistor 283-AT-41586-BLKG
RF Small Signal Bipolar Transistor, 0.06A I(C), 1-Element, L Band, Silicon, NPN, LEAD FREE, PLASTIC, 86, 4 PIN Product overview: AT-41586-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.06A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41586-BLKG can be used for catalog matching and distributor lookup.

RF Small Signal Bipolar Transistor, 0.06A I(C), 1-Element, L Band, Silicon, NPN, LEAD FREE, PLASTIC, 86, 4 PIN Product overview: AT-41586-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.06A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41586-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - AT-41586-BLKG - 108870-AT-41586-BLKG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-41586-BLKG
108870-AT-41586-BLKG
TRANSISTORS - RF Transistors (BJT) - AT-41586-BLKG 108870-AT-41586-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 108870-AT-41586-BLKG Packaging: Bulk Mounting: SMD (SMT) Gain: 8dB to 17dB Frequency - Transition: 8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.4dB to 3dB @ 1GHz to 4GHz Family Name: AT-41586 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 86 Plastic Maximum Current Collector: 60mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 30 @ 10mA, 8V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): AT-41586-TR1G; AT-41586-TR2G; AT-41533; AT-32011-TR1G; Introduction Date: April 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 108870-AT-41586-BLKG
Packaging: Bulk
Mounting: SMD (SMT)
Gain: 8dB to 17dB
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.4dB to 3dB @ 1GHz to 4GHz
Family Name: AT-41586
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 86 Plastic
Maximum Current Collector: 60mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 30 @ 10mA, 8V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): AT-41586-TR1G; AT-41586-TR2G; AT-41533; AT-32011-TR1G;
Introduction Date: April 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-41586-BLKG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-41586-BLKG
RF TRANS NPN 12V 8GHZ 86 PLASTIC

RF TRANS NPN 12V 8GHZ 86 PLASTIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-AT-41586-BLKG 108870-AT-41586-BLKG AT-41586-BLKG
Product Name 0.06A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - AT-41586-BLKG Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN
Package Type SOT3; 86 Plastic
Packing Method Bulk; Bulk Bulk; Bulk
IC(max) 60 milliamps
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817K16E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847AW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
Bipolar Transistors - 2467586 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details