RF TRANS NPN 12V 8GHZ 35 MICRO X
RF TRANS NPN 12V 8GHZ 35 MICRO X
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | AT-41535G | AT-41535G |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | |
| Package Type | 4-SMD (35 micro-X) | |
| IC(max) | 60 milliamps | |
| VCEO | 12 volts | 12 volts |
| Power Gain | 10 dB |