Manufacturer: Broadcom Limited
Win Source Part Number: 127622-AT-41533-TR1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9dB to 14.5dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB to 1.6dB @ 900MHz to 2.4GHz
Family Name: AT-41533
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): 2SC5064-Y; 2SC4185; 2SC4186;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RF Transistor NPN 12V 50mA 225mW Surface Mount SOT-23
RF NPN Transistor, 10GHz, 50mA, 12V, SOT-23, SMT Product overview: AT-41533-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 50mA, 12V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 10GHz, 50mA, 12V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41533-TR1G can be used for catalog matching and distributor lookup.
RF TRANS NPN 12V SOT23
RF TRANS NPN 12V SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 127622-AT-41533-TR1G | 516-1570-2-ND | 283-AT-41533-TR1G | AT-41533-TR1G | AT-41533-TR1G |
| Product Name | TRANSISTORS - RF Transistors (BJT) - AT-41533-TR1G | Bipolar RF Transistors | 10GHz 50mA 12V SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 50 milliamps | 50 milliamps | 50 milliamps | ||
| VCEO | 12 volts | 12 volts | 12 volts | 12 volts |