Manufacturer: Broadcom Limited
Win Source Part Number: 137034-AT-41533-TR1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9dB to 14.5dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB to 1.6dB @ 900MHz to 2.4GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN, PLASTIC, SMT, 3 PIN Product overview: AT-41533-TR1 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41533-TR1 can be used for catalog matching and distributor lookup.
RF Transistor NPN 12V 50mA 225mW Surface Mount SOT-23
RF TRANS NPN 12V SOT23
RF TRANS NPN 12V SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 137034-AT-41533-TR1 | 283-AT-41533-TR1 | 516-1505-2-ND | AT-41533-TR1 | AT-41533-TR1 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - AT-41533-TR1 | 0.05A Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 50 milliamps | 50 milliamps | 50 milliamps | ||
| VCEO | 12 volts | 12 volts | 12 volts | 12 volts |