Broadcom Inc. Bipolar RF Transistors AT-41533-BLKG

Description
RF Transistor NPN 12V 50mA 225mW Surface Mount SOT-23
Request a Quote Datasheet
Description
RF Transistor NPN 12V 50mA 225mW Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 516-2596-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
516-2596-ND
Bipolar RF Transistors 516-2596-ND
RF Transistor NPN 12V 50mA 225mW Surface Mount SOT-23

RF Transistor NPN 12V 50mA 225mW Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
10GHz 50mA 12V SOT-23 Bipolar Transistor
283-AT-41533-BLKG
10GHz 50mA 12V SOT-23 Bipolar Transistor 283-AT-41533-BLKG
RF NPN Transistor, 10GHz, 50mA, 12V, SOT-23, SM Product overview: AT-41533-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 50mA, 12V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 10GHz, 50mA, 12V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41533-BLKG can be used for catalog matching and distributor lookup.

RF NPN Transistor, 10GHz, 50mA, 12V, SOT-23, SM Product overview: AT-41533-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 50mA, 12V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 10GHz, 50mA, 12V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41533-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - AT-41533-BLKG - 1019428-AT-41533-BLKG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-41533-BLKG
1019428-AT-41533-BLKG
TRANSISTORS - RF Transistors (BJT) - AT-41533-BLKG 1019428-AT-41533-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1019428-AT-41533-BLK G Packaging: Bulk Mounting: SMD (SMT) Gain: 9dB to 14.5dB Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1dB to 1.6dB @ 900MHz to 2.4GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 30 @ 5mA, 5V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1019428-AT-41533-BLKG
Packaging: Bulk
Mounting: SMD (SMT)
Gain: 9dB to 14.5dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB to 1.6dB @ 900MHz to 2.4GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AT-41533-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-41533-BLKG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-41533-BLKG
RF TRANS NPN 12V SOT23

RF TRANS NPN 12V SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 516-2596-ND 283-AT-41533-BLKG 1019428-AT-41533-BLKG AT-41533-BLKG
Product Name Bipolar RF Transistors 10GHz 50mA 12V SOT-23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - AT-41533-BLKG Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23
IC(max) 50 milliamps
VCEO 12 volts 12 volts
VCBO 20 volts
Unlock Full Specs
to access all available technical data