Broadcom Inc. 0.05A Bipolar Transistor AT-41532-TR1G

Description
RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, S Band, Silicon, NPN, ROHS COMPLIANT, PLASTIC, SC-70, 3 PIN Product overview: AT-41532-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41532-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, S Band, Silicon, NPN, ROHS COMPLIANT, PLASTIC, SC-70, 3 PIN Product overview: AT-41532-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41532-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.05A Bipolar Transistor
283-AT-41532-TR1G
0.05A Bipolar Transistor 283-AT-41532-TR1G
RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, S Band, Silicon, NPN, ROHS COMPLIANT, PLASTIC, SC-70, 3 PIN Product overview: AT-41532-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41532-TR1G can be used for catalog matching and distributor lookup.

RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, S Band, Silicon, NPN, ROHS COMPLIANT, PLASTIC, SC-70, 3 PIN Product overview: AT-41532-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41532-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - AT-41532-TR1G - 1019427-AT-41532-TR1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-41532-TR1G
1019427-AT-41532-TR1G
TRANSISTORS - RF Transistors (BJT) - AT-41532-TR1G 1019427-AT-41532-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1019427-AT-41532-TR1 G Packaging: Reel - TR Mounting: SMD (SMT) Gain: 9dB to 15.5dB Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1dB to 1.9dB @ 900MHz to 2.4GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 30 @ 5mA, 5V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1019427-AT-41532-TR1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9dB to 15.5dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB to 1.9dB @ 900MHz to 2.4GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar RF Transistors - AT-41532-TR1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
AT-41532-TR1G
Bipolar RF Transistors AT-41532-TR1G
RF TRANS NPN 12V SC70-3

RF TRANS NPN 12V SC70-3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AT-41532-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-41532-TR1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-41532-TR1G
RF TRANS NPN 12V SC70-3

RF TRANS NPN 12V SC70-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-AT-41532-TR1G 1019427-AT-41532-TR1G AT-41532-TR1G AT-41532-TR1G
Product Name 0.05A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - AT-41532-TR1G Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN; NPN
Package Type SOT3; SOT323; SC-70-3 SOT323; SC-70, SOT-323
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps 50 milliamps
VCEO 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data