AT-41532-BLKG -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - BIPOLAR (BJT)
Broadcom Inc.
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-41532-BLKG
Description
RF TRANS NPN 12V SC70-3
-
Shenzhen Shengyu Electronics Technology Limited
Description
RF TRANS NPN 12V SC70-3
Suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-41532-BLKG
Supplier's Site
Technical Specifications
|
Product Category
|
Bipolar RF Transistors |
|
Product Number
|
AT-41532-BLKG |
|
Product Name
|
Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
|
Packing Method
|
Bulk; Bulk
|
Unlock Full Specs
to access all available technical data
Similar Products
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details
Polarity
PNP
Package Type
SOT223; Sot-223
Number of units in IC
1
View Details