RF Transistor NPN 12V 50mA 225mW Surface Mount SOT-143
RF TRANS NPN 12V SOT143
RF TRANS NPN 12V SOT143
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | AT-41511-TR2G-ND | AT-41511-TR2G | AT-41511-TR2G |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | SOT143; TO-253-4, TO-253AA | SOT143; TO-253-4, TO-253AA | |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 12 volts | 12 volts | |
| Output Power | 0.2250 watts | 0.2250 watts |