RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN, PLASTIC, SMT, 4 PIN Product overview: AT-41511-TR1 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41511-TR1 can be used for catalog matching and distributor lookup.
RF Transistor NPN 12V 50mA 225mW Surface Mount SOT-143
Manufacturer: Broadcom Limited
Win Source Part Number: 120502-AT-41511-TR1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 11dB to 15.5dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB to 1.7dB @ 900MHz to 2.4GHz
Family Name: AT-41511
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): 2SC4315(TE85L); 2SC4315(TE85R); 2SC4315(F); 2SC5087-O(TE85R,F) ;
Introduction Date: November 12, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
RF TRANS NPN 12V SOT143
RF TRANS NPN 12V SOT143
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-AT-41511-TR1 | 516-1503-2-ND | 120502-AT-41511-TR1 | AT-41511-TR1 | AT-41511-TR1 |
| Product Name | 0.05A Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - AT-41511-TR1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| IC(max) | 50 milliamps | 50 milliamps | 50 milliamps | ||
| VCEO | 12 volts | 12 volts | 12 volts | 12 volts | |
| PD | 225 milliwatts | 225 milliwatts | |||
| Polarity | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | SOT143; TO-253-4, TO-253AA | SOT3; SOT-143 | SOT143; TO-253-4, TO-253AA |