RF NPN Transistor, 10GHz, 50mA, 12V, SOT-143, SM Product overview: AT-41511-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 50mA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 10GHz, 50mA, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41511-BLKG can be used for catalog matching and distributor lookup.
RF Transistor NPN 12V 50mA 225mW Surface Mount SOT-143
Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1148430-AT-41511-BLK
Manufacturer Homepage: www.avagotech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RF TRANS NPN 12V SOT143
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-AT-41511-BLKG | AT-41511-BLKG-ND | 1148430-AT-41511-BLKG | AT-41511-BLKG |
| Product Name | 10GHz 50mA 12V Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - AT-41511-BLKG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| IC(max) | 50 milliamps | |||
| VCEO | 12 volts | 12 volts | ||
| VCBO | 20 volts | |||
| fT | 10000 MHz |