Broadcom Inc. 8GHz 60mA 12V Bipolar Transistor AT-41486-TR1G

Description
RF NPN Transistor, 8GHz, 60mA, 12V, SOT-86, SM Product overview: AT-41486-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GHz, 60mA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 8GHz, 60mA, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41486-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF NPN Transistor, 8GHz, 60mA, 12V, SOT-86, SM Product overview: AT-41486-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GHz, 60mA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 8GHz, 60mA, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41486-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GHz 60mA 12V Bipolar Transistor - 283-AT-41486-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8GHz 60mA 12V Bipolar Transistor
283-AT-41486-TR1G
8GHz 60mA 12V Bipolar Transistor 283-AT-41486-TR1G
RF NPN Transistor, 8GHz, 60mA, 12V, SOT-86, SM Product overview: AT-41486-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GHz, 60mA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 8GHz, 60mA, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41486-TR1G can be used for catalog matching and distributor lookup.

RF NPN Transistor, 8GHz, 60mA, 12V, SOT-86, SM Product overview: AT-41486-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GHz, 60mA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 8GHz, 60mA, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41486-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - AT-41486-TR1G - 1019424-AT-41486-TR1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-41486-TR1G
1019424-AT-41486-TR1G
TRANSISTORS - RF Transistors (BJT) - AT-41486-TR1G 1019424-AT-41486-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1019424-AT-41486-TR1 G Packaging: Reel - TR Mounting: SMD (SMT) Gain: 9dB to 18dB Frequency - Transition: 8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.4dB to 3dB @ 1GHz to 4GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 86 Plastic Maximum Current Collector: 60mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 30 @ 10mA, 8V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 1019424-AT-41486-TR1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9dB to 18dB
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.4dB to 3dB @ 1GHz to 4GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 86 Plastic
Maximum Current Collector: 60mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 30 @ 10mA, 8V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-41486-TR1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-41486-TR1G
RF TRANS NPN 12V 8GHZ 86 PLASTIC

RF TRANS NPN 12V 8GHZ 86 PLASTIC

Supplier's Site
Bipolar RF Transistors - AT-41486-TR1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
AT-41486-TR1G
Bipolar RF Transistors AT-41486-TR1G
RF TRANS NPN 12V 8GHZ 86 PLASTIC

RF TRANS NPN 12V 8GHZ 86 PLASTIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-AT-41486-TR1G 1019424-AT-41486-TR1G AT-41486-TR1G AT-41486-TR1G
Product Name 8GHz 60mA 12V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - AT-41486-TR1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Polarity NPN NPN; NPN NPN; NPN
IC(max) 60 milliamps 60 milliamps
VCEO 12 volts 12 volts 12 volts
VCBO 20 volts
fT 8000 MHz
Unlock Full Specs
to access all available technical data