Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1148429-AT-41486-BLK
Manufacturer Homepage: www.avagotech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RF Small Signal Bipolar Transistor, 0.06A I(C), 1-Element, C Band, Silicon, NPN, LEAD FREE, PLASTIC, 86, 4 PIN Product overview: AT-41486-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.06A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41486-BLKG can be used for catalog matching and distributor lookup.
RF Transistor NPN 12V 60mA 8GHz 500mW Surface Mount 86 Plastic
RF TRANS NPN 12V 8GHZ 86 PLASTIC
RF TRANS NPN 12V 8GHZ 86 PLASTIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1148429-AT-41486-BLKG | 283-AT-41486-BLKG | 516-1857-ND | AT-41486-BLKG | AT-41486-BLKG |
| Product Name | TRANSISTORS - RF Transistors (BJT) - AT-41486-BLKG | 0.06A Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Package Type | SOT3 | SOT-86 | SOT-86 | ||
| Polarity | NPN | NPN; NPN | |||
| Packing Method | Bulk; Bulk | ||||
| VCEO | 12 volts | 12 volts | |||
| Output Power | 0.5000 watts | 0.5000 watts |