Manufacturer: Broadcom Limited
Win Source Part Number: 1019422-AT-41486-BLK
Packaging: Bulk
Mounting: SMD (SMT)
Gain: 9dB to 18dB
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.4dB to 3dB @ 1GHz to 4GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 86 Plastic
Maximum Current Collector: 60mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 30 @ 10mA, 8V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
RF Small Signal Bipolar Transistor, 0.06A I(C), 1-Element, C Band, Silicon, NPN, PLASTIC, 86, 4 PIN Product overview: AT-41486-BLK from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.06A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41486-BLK can be used for catalog matching and distributor lookup.
RF TRANS NPN 12V 8GHZ 86 PLASTIC
RF TRANS NPN 12V 8GHZ 86 PLASTIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1019422-AT-41486-BLK | 283-AT-41486-BLK | AT-41486-BLK | AT-41486-BLK |
| Product Name | TRANSISTORS - RF Transistors (BJT) - AT-41486-BLK | 0.06A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN; NPN | ||
| Package Type | SOT3; 86 Plastic | SOT-86 | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||
| IC(max) | 60 milliamps | 60 milliamps | 60 milliamps | |
| VCEO | 12 volts | 12 volts | 12 volts | 12 volts |