Broadcom Inc. Bipolar RF Transistors AT-41435G

Description
RF Transistor NPN 12V 60mA 8GHz 500mW Surface Mount 35 micro-X
Request a Quote Datasheet
Description
RF Transistor NPN 12V 60mA 8GHz 500mW Surface Mount 35 micro-X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 516-1856-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
516-1856-ND
Bipolar RF Transistors 516-1856-ND
RF Transistor NPN 12V 60mA 8GHz 500mW Surface Mount 35 micro-X

RF Transistor NPN 12V 60mA 8GHz 500mW Surface Mount 35 micro-X

Buy Now Datasheet
Singapore, Singapore
SMD 8GHz 60mA 12V Bipolar Transistor
283-AT-41435G
SMD 8GHz 60mA 12V Bipolar Transistor 283-AT-41435G
RF NPN Transistor, 8GHz, 19dBm, 60mA, 12V, SMD Product overview: AT-41435G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8GHz, 60mA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 8GHz, 60mA, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41435G can be used for catalog matching and distributor lookup.

RF NPN Transistor, 8GHz, 19dBm, 60mA, 12V, SMD Product overview: AT-41435G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8GHz, 60mA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 8GHz, 60mA, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-41435G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - AT-41435G - 1148427-AT-41435G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-41435G
1148427-AT-41435G
TRANSISTORS - RF Transistors (BJT) - AT-41435G 1148427-AT-41435G
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1148427-AT-41435G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1148427-AT-41435G
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AT-41435G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-41435G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-41435G
RF TRANS NPN 12V 8GHZ 35 MICRO X

RF TRANS NPN 12V 8GHZ 35 MICRO X

Supplier's Site
Bipolar RF Transistors - AT-41435G - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
AT-41435G
Bipolar RF Transistors AT-41435G
RF TRANS NPN 12V 8GHZ 35 MICRO X

RF TRANS NPN 12V 8GHZ 35 MICRO X

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 516-1856-ND 283-AT-41435G 1148427-AT-41435G AT-41435G AT-41435G
Product Name Bipolar RF Transistors SMD 8GHz 60mA 12V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - AT-41435G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Polarity NPN NPN NPN; NPN
Package Type 4-SMD (35 micro-X) SOT3 4-SMD (35 micro-X)
IC(max) 60 milliamps 60 milliamps
VCEO 12 volts 12 volts 12 volts
VCBO 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697313P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
20 V, 3 A PNP low VCEsat (BISS) transistor - 2PB1424,115 - Nexperia B.V.
Specs
Package Type SOT89; SOT89 SOT89
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC817SUE6327HTSA1 - 863613-BC817SUE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; PG-SC74-6
View Details
3 suppliers