RF NPN Transistor, 10GHz, 32mA, 5.5V, SOT-363 Product overview: AT-32063-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 32mA, 5.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 10GHz, 32mA, 5.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-32063-TR1G can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 122014-AT-32063-TR1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12.5dB to 14.5dB
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 1.1dB to 1.4dB @ 900MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 32mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V
Typical Gain (hFE) (Min): 50 @ 5mA, 2.7V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF Transistor 2 NPN (Dual) 5.5V 32mA 150mW Surface Mount SOT-363
RF TRANS 2 NPN 5.5V SOT363
RF TRANS 2 NPN 5.5V SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-AT-32063-TR1G | 122014-AT-32063-TR1G | 516-1567-2-ND | AT-32063-TR1G | AT-32063-TR1G |
| Product Name | 10GHz 32mA 5.5V Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - AT-32063-TR1G | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | 2 NPN (Dual); NPN | NPN | 2 NPN (Dual); NPN | |
| IC(max) | 32 milliamps | 32 milliamps | 32 milliamps | ||
| VCEO | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | |
| VCBO | 11 volts | ||||
| fT | 10000 MHz |