Broadcom Inc. TRANSISTORS - RF Transistors (BJT) - AT-32063-BLKG AT-32063-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 862137-AT-32063-BLKG Operating Temperature Range: 150°C (TJ) Features: RF Transistor 2 NPN (Dual) 5.5V 32mA - 150mW Surface Mount SOT-363 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: AT32063 Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 862137-AT-32063-BLKG Operating Temperature Range: 150°C (TJ) Features: RF Transistor 2 NPN (Dual) 5.5V 32mA - 150mW Surface Mount SOT-363 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: AT32063 Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - AT-32063-BLKG - 862137-AT-32063-BLKG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-32063-BLKG
862137-AT-32063-BLKG
TRANSISTORS - RF Transistors (BJT) - AT-32063-BLKG 862137-AT-32063-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 862137-AT-32063-BLKG Operating Temperature Range: 150°C (TJ) Features: RF Transistor 2 NPN (Dual) 5.5V 32mA - 150mW Surface Mount SOT-363 Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: AT32063 Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Broadcom Limited
Win Source Part Number: 862137-AT-32063-BLKG
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor 2 NPN (Dual) 5.5V 32mA - 150mW Surface Mount SOT-363
Package: Bulk
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT32063
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Singapore, Singapore
30GHz 32mA 5.5V Bipolar Transistor
283-AT-32063-BLKG
30GHz 32mA 5.5V Bipolar Transistor 283-AT-32063-BLKG
RF NPN Transistor, 30GHz, 32mA, 5.5V, SOT-363 Product overview: AT-32063-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 32mA, 5.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 32mA, 5.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-32063-BLKG can be used for catalog matching and distributor lookup.

RF NPN Transistor, 30GHz, 32mA, 5.5V, SOT-363 Product overview: AT-32063-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 32mA, 5.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 32mA, 5.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-32063-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - AT-32063-BLKG-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
AT-32063-BLKG-ND
Bipolar RF Transistors AT-32063-BLKG-ND
RF Transistor 2 NPN (Dual) 5.5V 32mA 150mW Surface Mount SOT-363

RF Transistor 2 NPN (Dual) 5.5V 32mA 150mW Surface Mount SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AT-32063-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-32063-BLKG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-32063-BLKG
RF TRANS 2 NPN 5.5V SOT363

RF TRANS 2 NPN 5.5V SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 862137-AT-32063-BLKG 283-AT-32063-BLKG AT-32063-BLKG-ND AT-32063-BLKG
Product Name TRANSISTORS - RF Transistors (BJT) - AT-32063-BLKG 30GHz 32mA 5.5V Bipolar Transistor Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SOT3; SOT-363 6-TSSOP, SC-88, SOT-363
IC(max) 32 milliamps
VCEO 5.5 volts 5.5 volts
VCBO 11 volts
Unlock Full Specs
to access all available technical data