Manufacturer: Broadcom Limited
Win Source Part Number: 010318-AT-32033-TR1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 11dB to 12.5dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB to 1.3dB @ 900MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 32mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V
Typical Gain (hFE) (Min): 70 @ 2mA, 2.7V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
RF NPN Transistor, 30GHz, 32mA, SOT-23, SM Product overview: AT-32033-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 32mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 32mA, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-32033-TR1G can be used for catalog matching and distributor lookup.
RF Transistor NPN 5.5V 32mA 200mW Surface Mount SOT-23
IC TRANS NPN BIPOLAR SOT-23
RF TRANS NPN 5.5V SOT23
RF TRANS NPN 5.5V SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 010318-AT-32033-TR1G | 283-AT-32033-TR1G | 516-1566-2-ND | 107-AT-32033-TR1G | AT-32033-TR1G | AT-32033-TR1G |
| Product Name | TRANSISTORS - RF Transistors (BJT) - AT-32033-TR1G | 30GHz 32mA SOT-23 Bipolar Transistor | Bipolar RF Transistors | IC TRANS NPN BIPOLAR SOT-23 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN; NPN | |
| Package Type | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 32 milliamps | 32 milliamps | 32 milliamps | 32 milliamps | ||
| VCEO | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts |