Microcurrent device offering good RF performance at 1mA-20mA. The AT-320XX is housed in a variety of packages and is well suited for paging, cellular/PCS, and other RF applications. NF=1dB, Gain=14dB at 3V, 2mA; P1dB= 13dBm at 3V, 20mA (all at 900 MHz)
| Broadcom Inc. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | AT-32032 |
| Product Name | Microcurrent transistors for battery operations |
| Polarity | NPN; NPN |
| Transistor Technology / Material | Silicon |
| Package Type | SOT323 |
| Packing Method | Tape Reel; Bulk |
| Number of units in IC | 1 |