RF TRANS NPN 5.5V SC70-3
RF TRANS NPN 5.5V SC70-3
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | AT-32032-TR2G | AT-32032-TR2G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| VCEO | 5.5 volts | 5.5 volts |
| Output Power | 0.2000 watts | 0.2000 watts |
| Polarity | NPN; NPN | |
| Package Type | SOT323; SC-70, SOT-323 |