Broadcom Inc. TRANSISTORS - RF Transistors (BJT) - AT-32032-TR1G AT-32032-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 099605-AT-32032-TR1G Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13.5dB to 15dB Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1dB to 1.3dB @ 900MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70-3 Maximum Current Collector: 40mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V Typical Gain (hFE) (Min): 70 @ 5mA, 2.7V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 099605-AT-32032-TR1G Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13.5dB to 15dB Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1dB to 1.3dB @ 900MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70-3 Maximum Current Collector: 40mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V Typical Gain (hFE) (Min): 70 @ 5mA, 2.7V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - AT-32032-TR1G - 099605-AT-32032-TR1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-32032-TR1G
099605-AT-32032-TR1G
TRANSISTORS - RF Transistors (BJT) - AT-32032-TR1G 099605-AT-32032-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 099605-AT-32032-TR1G Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13.5dB to 15dB Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1dB to 1.3dB @ 900MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70-3 Maximum Current Collector: 40mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V Typical Gain (hFE) (Min): 70 @ 5mA, 2.7V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 099605-AT-32032-TR1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 13.5dB to 15dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB to 1.3dB @ 900MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70-3
Maximum Current Collector: 40mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V
Typical Gain (hFE) (Min): 70 @ 5mA, 2.7V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
2.4GHz 40mA 5.5V Bipolar Transistor
283-AT-32032-TR1G
2.4GHz 40mA 5.5V Bipolar Transistor 283-AT-32032-TR1G
RF NPN Transistor, 2.4GHz, 40mA, 5.5V, SOT-323 Product overview: AT-32032-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 40mA, 5.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.4GHz, 40mA, 5.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-32032-TR1G can be used for catalog matching and distributor lookup.

RF NPN Transistor, 2.4GHz, 40mA, 5.5V, SOT-323 Product overview: AT-32032-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 40mA, 5.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.4GHz, 40mA, 5.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-32032-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar RF Transistors - AT-32032-TR1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
AT-32032-TR1G
Bipolar RF Transistors AT-32032-TR1G
RF TRANS NPN 5.5V SC70-3

RF TRANS NPN 5.5V SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AT-32032-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-32032-TR1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-32032-TR1G
RF TRANS NPN 5.5V SC70-3

RF TRANS NPN 5.5V SC70-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 099605-AT-32032-TR1G 283-AT-32032-TR1G AT-32032-TR1G AT-32032-TR1G
Product Name TRANSISTORS - RF Transistors (BJT) - AT-32032-TR1G 2.4GHz 40mA 5.5V Bipolar Transistor Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN; NPN
Package Type SOT3; SOT323; SC-70-3 SOT323; SC-70, SOT-323
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
IC(max) 40 milliamps 40 milliamps 40 milliamps
VCEO 5.5 volts 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data