RF Small Signal Bipolar Transistor, 0.04A I(C), 1-Element, S Band, Silicon, NPN, MINIATURE, PLASTIC, SC-70, 3 PIN Product overview: AT-32032-TR1 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.04A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-32032-TR1 can be used for catalog matching and distributor lookup.
RF TRANS NPN 5.5V SC70-3
RF TRANS NPN 5.5V SC70-3
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-AT-32032-TR1 | AT-32032-TR1 | AT-32032-TR1 |
| Product Name | 0.04A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| IC(max) | 40 milliamps | 40 milliamps | |
| VCEO | 5.5 volts | 5.5 volts | 5.5 volts |
| PD | 200 milliwatts | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Output Power | 0.2000 watts | 0.2000 watts |