Broadcom Inc. Bipolar RF Transistors AT-32011-BLKG

Description
RF Transistor NPN 5.5V 32mA 200mW Surface Mount SOT-143
Request a Quote Datasheet
Description
RF Transistor NPN 5.5V 32mA 200mW Surface Mount SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - AT-32011-BLKG-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
AT-32011-BLKG-ND
Bipolar RF Transistors AT-32011-BLKG-ND
RF Transistor NPN 5.5V 32mA 200mW Surface Mount SOT-143

RF Transistor NPN 5.5V 32mA 200mW Surface Mount SOT-143

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - AT-32011-BLKG - 803613-AT-32011-BLKG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-32011-BLKG
803613-AT-32011-BLKG
TRANSISTORS - RF Transistors (BJT) - AT-32011-BLKG 803613-AT-32011-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 803613-AT-32011-BLKG Packaging: Bulk Mounting Style: SMD Power - Max: 200mW Gain: 12.5dB ~ 14dB Transistor Type: NPN Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-143 Temperature Range - Operating: 150°C Manufacturer Package: TO-253-4, TO-253AA Current - Collector (Ic) (Maximum): 32mA Voltage - Collector Emitter Breakdown (Maximum): 5.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Noise Figure (dB Typ at f): 1dB ~ 1.3dB at 900MHz Part Number Series: AT32011 DC Current Gain (hFE) (Min) at Ic, Vce: 70 at 2mA, 2.7V

Manufacturer: Broadcom Limited
Win Source Part Number: 803613-AT-32011-BLKG
Packaging: Bulk
Mounting Style: SMD
Power - Max: 200mW
Gain: 12.5dB ~ 14dB
Transistor Type: NPN
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-143
Temperature Range - Operating: 150°C
Manufacturer Package: TO-253-4, TO-253AA
Current - Collector (Ic) (Maximum): 32mA
Voltage - Collector Emitter Breakdown (Maximum): 5.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Noise Figure (dB Typ at f): 1dB ~ 1.3dB at 900MHz
Part Number Series: AT32011
DC Current Gain (hFE) (Min) at Ic, Vce: 70 at 2mA, 2.7V

Buy Now Datasheet
Singapore, Singapore
10GHz 32mA 5.5V Bipolar Transistor
283-AT-32011-BLKG
10GHz 32mA 5.5V Bipolar Transistor 283-AT-32011-BLKG
RF NPN Transistor, 10GHz, 32mA, 5.5V, SOT-143, SM Product overview: AT-32011-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 32mA, 5.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 10GHz, 32mA, 5.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-32011-BLKG can be used for catalog matching and distributor lookup.

RF NPN Transistor, 10GHz, 32mA, 5.5V, SOT-143, SM Product overview: AT-32011-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 32mA, 5.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 10GHz, 32mA, 5.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-32011-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AT-32011-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-32011-BLKG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-32011-BLKG
RF TRANS NPN 5.5V SOT143

RF TRANS NPN 5.5V SOT143

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number AT-32011-BLKG-ND 803613-AT-32011-BLKG 283-AT-32011-BLKG AT-32011-BLKG
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - AT-32011-BLKG 10GHz 32mA 5.5V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SOT143; TO-253-4, TO-253AA SOT3
IC(max) 32 milliamps
VCEO 5.5 volts 5.5 volts
VCBO 11 volts
Unlock Full Specs
to access all available technical data