RF NPN Transistor, 30GHz, 16mA, SOT-23, Surface Mount Product overview: AT-31033-TR2G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30GHz, 16mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30GHz, 16mA, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31033-TR2G can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 099495-AT-31033-TR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9dB to 11dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 16mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V
Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs
RF TRANS NPN 5.5V SOT23
RF TRANS NPN 5.5V SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-AT-31033-TR2G | 099495-AT-31033-TR2G | AT-31033-TR2G | AT-31033-TR2G |
| Product Name | SMD 30GHz 16mA SOT-23 Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - AT-31033-TR2G | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN; NPN | |
| IC(max) | 16 milliamps | 16 milliamps | ||
| VCEO | 5.5 volts | 5.5 volts | 5.5 volts | |
| VCBO | 11 volts | |||
| fT | 10000 MHz |